Essentra Components Cable Supports and Fasteners - KLB-350A-RT KLB-350A-RT

Description
Manufacturer: Essentra Components Win Source Part Number: 1021467-KLB-350A-RT Packaging: Bulk Type: Clip, Twist Lock Color: Natural Length: 1.000" (25.40mm) Material Flammability Rating: UL94 V-2 Mounting: Adhesive Height: 1.070" (27.18mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.510" (12.95mm) Opening Size: 0.300" to 0.400" (7.62mm to 10.16mm) Adhesive: Acrylic Based (RMS-15) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1021467-KLB-350A-RT Packaging: Bulk Type: Clip, Twist Lock Color: Natural Length: 1.000" (25.40mm) Material Flammability Rating: UL94 V-2 Mounting: Adhesive Height: 1.070" (27.18mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.510" (12.95mm) Opening Size: 0.300" to 0.400" (7.62mm to 10.16mm) Adhesive: Acrylic Based (RMS-15) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - KLB-350A-RT
1021467-KLB-350A-RT
Cable Supports and Fasteners - KLB-350A-RT 1021467-KLB-350A-RT
Manufacturer: Essentra Components Win Source Part Number: 1021467-KLB-350A-RT Packaging: Bulk Type: Clip, Twist Lock Color: Natural Length: 1.000" (25.40mm) Material Flammability Rating: UL94 V-2 Mounting: Adhesive Height: 1.070" (27.18mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.510" (12.95mm) Opening Size: 0.300" to 0.400" (7.62mm to 10.16mm) Adhesive: Acrylic Based (RMS-15) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 1021467-KLB-350A-RT
Packaging: Bulk
Type: Clip, Twist Lock
Color: Natural
Length: 1.000" (25.40mm)
Material Flammability Rating: UL94 V-2
Mounting: Adhesive
Height: 1.070" (27.18mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.510" (12.95mm)
Opening Size: 0.300" to 0.400" (7.62mm to 10.16mm)
Adhesive: Acrylic Based (RMS-15)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 490-KLB-350A-RT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-KLB-350A-RT
Cable Assembly 490-KLB-350A-RT
CBL CLIP TWIST LOCK NATURAL ADH Product overview: KLB-350A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-KLB-350A-RT can be used for catalog matching and distributor lookup.

CBL CLIP TWIST LOCK NATURAL ADH Product overview: KLB-350A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-KLB-350A-RT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1021467-KLB-350A-RT 490-KLB-350A-RT
Product Name Cable Supports and Fasteners - KLB-350A-RT Cable Assembly
Cable Length 0.0833 ft (0.2540 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details