Essentra Components Standoff, Hex Male-Female, 5Mm, M4, Pk40; Standoff Material Essentra Components HTSN-M4-5-8-2

Description
STANDOFF, HEX MALE-FEMALE, 5MM, M4, PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX MALE-FEMALE, 5MM, M4, PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Male-Female, 5Mm, M4, Pk40; Standoff Material Essentra Components - 61AC7733 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 5Mm, M4, Pk40; Standoff Material Essentra Components
61AC7733
Standoff, Hex Male-Female, 5Mm, M4, Pk40; Standoff Material Essentra Components 61AC7733
STANDOFF, HEX MALE-FEMALE, 5MM, M4, PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 5MM, M4, PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7733
Product Name Standoff, Hex Male-Female, 5Mm, M4, Pk40; Standoff Material Essentra Components
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
1/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details