Essentra Components Standoff, Hex Female-Female, 35Mm, M3; Standoff Material Essentra Components HTSN-M3-35-8-1

Description
STANDOFF, HEX FEMALE-FEMALE, 35MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE-FEMALE, 35MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 35Mm, M3; Standoff Material Essentra Components - 61AC7724 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 35Mm, M3; Standoff Material Essentra Components
61AC7724
Standoff, Hex Female-Female, 35Mm, M3; Standoff Material Essentra Components 61AC7724
STANDOFF, HEX FEMALE-FEMALE, 35MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 35MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7724
Product Name Standoff, Hex Female-Female, 35Mm, M3; Standoff Material Essentra Components
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2192022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details