Essentra Components Standoff, Hex Male-Female, 25Mm, M3; Standoff Material Essentra Components HTSN-M3-25-6-2

Description
STANDOFF, HEX MALE-FEMALE, 25MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:HTSN-2 Series; Overall Length:33mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX MALE-FEMALE, 25MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:HTSN-2 Series; Overall Length:33mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Male-Female, 25Mm, M3; Standoff Material Essentra Components - 61AC7717 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 25Mm, M3; Standoff Material Essentra Components
61AC7717
Standoff, Hex Male-Female, 25Mm, M3; Standoff Material Essentra Components 61AC7717
STANDOFF, HEX MALE-FEMALE, 25MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:HTSN-2 Series; Overall Length:33mm; RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 25MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:HTSN-2 Series; Overall Length:33mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7717
Product Name Standoff, Hex Male-Female, 25Mm, M3; Standoff Material Essentra Components
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details