Essentra Components Standoff, Hex Female-Female, 12Mm, M3; Standoff Material Essentra Components HTSN-M3-12-8-1

Description
STANDOFF, HEX FEMALE-FEMALE, 12MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE-FEMALE, 12MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 12Mm, M3; Standoff Material Essentra Components - 61AC7706 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 12Mm, M3; Standoff Material Essentra Components
61AC7706
Standoff, Hex Female-Female, 12Mm, M3; Standoff Material Essentra Components 61AC7706
STANDOFF, HEX FEMALE-FEMALE, 12MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 12MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7706
Product Name Standoff, Hex Female-Female, 12Mm, M3; Standoff Material Essentra Components
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1662 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details