Essentra Components Standoff, Hex Male-Female, 12Mm, M3,pk40; Standoff Material Essentra Components HTSN-M3-12-6-2

Description
STANDOFF, HEX MALE-FEMALE, 12MM, M3,PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes
Description
STANDOFF, HEX MALE-FEMALE, 12MM, M3,PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Male-Female, 12Mm, M3,pk40; Standoff Material Essentra Components - 61AC7704 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 12Mm, M3,pk40; Standoff Material Essentra Components
61AC7704
Standoff, Hex Male-Female, 12Mm, M3,pk40; Standoff Material Essentra Components 61AC7704
STANDOFF, HEX MALE-FEMALE, 12MM, M3,PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 12MM, M3,PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7704
Product Name Standoff, Hex Male-Female, 12Mm, M3,pk40; Standoff Material Essentra Components
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Brass - A 9B43-F1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Brass
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details