Essentra Components Standoff, Hex Female-Female, 11Mm, M3; Standoff Material Essentra Components HTSN-M3-11-6-2

Description
STANDOFF, HEX FEMALE-FEMALE, 11MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-2 Series; RoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE-FEMALE, 11MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-2 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 11Mm, M3; Standoff Material Essentra Components - 61AC7702 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 11Mm, M3; Standoff Material Essentra Components
61AC7702
Standoff, Hex Female-Female, 11Mm, M3; Standoff Material Essentra Components 61AC7702
STANDOFF, HEX FEMALE-FEMALE, 11MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-2 Series; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 11MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-2 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7702
Product Name Standoff, Hex Female-Female, 11Mm, M3; Standoff Material Essentra Components
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2808979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details