Essentra Components Standoff, Hex Female-Female, 5Mm, M2; Standoff Material Essentra Components HTSN-M2-7-5-1

Description
STANDOFF, HEX FEMALE-FEMALE, 5MM, M2; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; OverallRoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE-FEMALE, 5MM, M2; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; OverallRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 5Mm, M2; Standoff Material Essentra Components - 61AC7694 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 5Mm, M2; Standoff Material Essentra Components
61AC7694
Standoff, Hex Female-Female, 5Mm, M2; Standoff Material Essentra Components 61AC7694
STANDOFF, HEX FEMALE-FEMALE, 5MM, M2; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; OverallRoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 5MM, M2; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; OverallRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7694
Product Name Standoff, Hex Female-Female, 5Mm, M2; Standoff Material Essentra Components
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Nylon Retaining Spacer, #10 - 2397 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Steel Spacers - E5-19-601-11 - bisco industries
Specs
Type & Shape Spacer
View Details