Essentra Components Female To Female Standoff - Hexagonal, Imperial, Self Tapping, PVC HS-6-12

Description
These are female standoffs that have a through hole. A self-tapping screw is used to thread the plastic which gives it a strong hold. Available for several different screw sizes in many spacer lengths.
Request a Quote Datasheet
Description
These are female standoffs that have a through hole. A self-tapping screw is used to thread the plastic which gives it a strong hold. Available for several different screw sizes in many spacer lengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female To Female Standoff - Hexagonal, Imperial, Self Tapping, PVC - HS-6-12 - Essentra Components
Erie, PA, USA
Female To Female Standoff - Hexagonal, Imperial, Self Tapping, PVC
HS-6-12
Female To Female Standoff - Hexagonal, Imperial, Self Tapping, PVC HS-6-12
These are female standoffs that have a through hole. A self-tapping screw is used to thread the plastic which gives it a strong hold. Available for several different screw sizes in many spacer lengths.

These are female standoffs that have a through hole. A self-tapping screw is used to thread the plastic which gives it a strong hold. Available for several different screw sizes in many spacer lengths.

Supplier's Site
Board Spacers, Standoffs - RPC3086-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC3086-ND
Board Spacers, Standoffs RPC3086-ND
"Hex Spacer Unthreaded #6 CPVC 1.500"" (38.10mm) 1 1/2"" Gray"

"Hex Spacer Unthreaded #6 CPVC 1.500"" (38.10mm) 1 1/2"" Gray"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number HS-6-12 RPC3086-ND
Product Name Female To Female Standoff - Hexagonal, Imperial, Self Tapping, PVC Board Spacers, Standoffs
Type & Shape Standoff; Female / Female Standoff Spacer; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details