Essentra Components Board Spacers, Standoffs HS-4-6

Description
"Hex Spacer Unthreaded #4 CPVC 0.750"" (19.05mm) 3/4"" Gray"
Request a Quote Datasheet
Description
"Hex Spacer Unthreaded #4 CPVC 0.750"" (19.05mm) 3/4"" Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - RPC3085-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC3085-ND
Board Spacers, Standoffs RPC3085-ND
"Hex Spacer Unthreaded #4 CPVC 0.750"" (19.05mm) 3/4"" Gray"

"Hex Spacer Unthreaded #4 CPVC 0.750"" (19.05mm) 3/4"" Gray"

Buy Now Datasheet
Spacer, Pvc, 4.8Mm X 19.1Mm; Spacer Type Essentra Components - 28AH1190 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pvc, 4.8Mm X 19.1Mm; Spacer Type Essentra Components
28AH1190
Spacer, Pvc, 4.8Mm X 19.1Mm; Spacer Type Essentra Components 28AH1190
SPACER, PVC, 4.8MM X 19.1MM; SPACER TYPE:HEX; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:4.75MM; INNER DIAMETER:2.591MM; OVERALL LENGTH:19.05MM; PRODUCT RANGE:-; BORE SIZE:2.6MM; EXTERNAL WIDTH:4.8MM ROHS COMPLIANT: YES

SPACER, PVC, 4.8MM X 19.1MM; SPACER TYPE:HEX; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:4.75MM; INNER DIAMETER:2.591MM; OVERALL LENGTH:19.05MM; PRODUCT RANGE:-; BORE SIZE:2.6MM; EXTERNAL WIDTH:4.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3085-ND 28AH1190
Product Name Board Spacers, Standoffs Spacer, Pvc, 4.8Mm X 19.1Mm; Spacer Type Essentra Components
Type & Shape Spacer; Hex Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Round Spacer With .171 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1708 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details