Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AMPLIFIER AND COMPARATOR CHIPS
ESSENTRA COMPONENTS
HLCC-2BK -- 0.87" INCH LENGTH 0.26" DIA CABLE CLAMP
Essentra Components
0.87" inch Length 0.26" Dia Cable Clamp
HLCC-2BK
Description
0.87" inch Length 0.26" Dia Cable Clamp
Utmel Electronic Limited
Done
Description
0.87" inch Length 0.26" Dia Cable Clamp
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
0.87" inch Length 0.26" Dia Cable Clamp
280-HLCC-2BK
0.87" inch Length 0.26" Dia Cable Clamp
280-HLCC-2BK
0.87" inch Length 0.26" Dia Cable Clamp
0.87" inch Length 0.26" Dia Cable Clamp
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Amplifier and Comparator Chips
Product Number
280-HLCC-2BK
Product Name
0.87" inch Length 0.26" Dia Cable Clamp
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
18GHz Rf Amplifier
QPA1013D
Specs
Device Type
RF
Standards and Certifications
RoHS
Package Type
Waffle
View Details
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
5962-9088204QPA
Specs
Device Type
Instrumentation Amplifiers; CMOS
View Details
WAGO
Isolating amplifiers
857-403
Specs
Device Type
Isolaltion Amplifiers
View Details
Texas Instruments
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier
5962-9555202Q2A
Specs
Device Type
Operational Amplifiers
Package Type
CDIP,CFP,SOIC,LCCC
View Details