Essentra Components Bushings, Grommets HG-5

Description
"Circular - 0.430"" (10.92mm) Grommet 0.313"" (7.95mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.430"" (10.92mm) Grommet 0.313"" (7.95mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1824-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1824-ND
Bushings, Grommets RPC1824-ND
"Circular - 0.430"" (10.92mm) Grommet 0.313"" (7.95mm) Black"

"Circular - 0.430"" (10.92mm) Grommet 0.313"" (7.95mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Essentra Components - 28AH1178 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Essentra Components
28AH1178
Open Grommet; Grommet Type Essentra Components 28AH1178
OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:8MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:8MM; PANEL THICKNESS MAX:1.6MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMET; COLOUR:BLACK ROHS COMPLIANT: YES

OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:8MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:8MM; PANEL THICKNESS MAX:1.6MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMET; COLOUR:BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1824-ND 28AH1178
Product Name Bushings, Grommets Open Grommet; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; VINYL
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details