Essentra Components Bushings, Grommets HG-2

Description
"Circular - 0.190"" (4.83mm) Grommet 0.126"" (3.20mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.190"" (4.83mm) Grommet 0.126"" (3.20mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP450-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP450-ND
Bushings, Grommets RP450-ND
"Circular - 0.190"" (4.83mm) Grommet 0.126"" (3.20mm) Black"

"Circular - 0.190"" (4.83mm) Grommet 0.126"" (3.20mm) Black"

Buy Now Datasheet
Grommet, Tpe, 4.8Mm, Black; Grommet Type Essentra Components - 86AH0618 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, 4.8Mm, Black; Grommet Type Essentra Components
86AH0618
Grommet, Tpe, 4.8Mm, Black; Grommet Type Essentra Components 86AH0618
GROMMET, TPE, 4.8MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:3.2mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:4.8mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, TPE, 4.8MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:3.2mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:4.8mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RP450-ND 86AH0618
Product Name Bushings, Grommets Grommet, Tpe, 4.8Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72D/WHT - LN-72D/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details