Essentra Components Bushings, Grommets HG-14

Description
"Circular - 0.990"" (25.15mm) Grommet 0.860"" (21.84mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.990"" (25.15mm) Grommet 0.860"" (21.84mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1960-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1960-ND
Bushings, Grommets RPC1960-ND
"Circular - 0.990"" (25.15mm) Grommet 0.860"" (21.84mm) Black"

"Circular - 0.990"" (25.15mm) Grommet 0.860"" (21.84mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Essentra Components - 28AH1174 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Essentra Components
28AH1174
Open Grommet; Grommet Type Essentra Components 28AH1174
OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:21.8MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:21.8MM; PANEL THICKNESS MAX:1.6MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMET ROHS COMPLIANT: YES

OPEN GROMMET; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:21.8MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:21.8MM; PANEL THICKNESS MAX:1.6MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:-; ACCESSORY TYPE:GROMMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1960-ND 28AH1174
Product Name Bushings, Grommets Open Grommet; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; VINYL
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - LS-50S-S-DB - LS-50S-S-DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details