Essentra Components Cable Assembly HG-10

Description
GROMMET 0.610" ELASTOMER BLACK Product overview: HG-10 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-HG-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GROMMET 0.610" ELASTOMER BLACK Product overview: HG-10 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-HG-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 491-HG-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
491-HG-10
Cable Assembly 491-HG-10
GROMMET 0.610" ELASTOMER BLACK Product overview: HG-10 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-HG-10 can be used for catalog matching and distributor lookup.

GROMMET 0.610" ELASTOMER BLACK Product overview: HG-10 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-HG-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Bushings, Grommets - HG-10
1027019-HG-10
Bushings, Grommets - HG-10 1027019-HG-10
Manufacturer: Essentra Components Win Source Part Number: 1027019-HG-10 Color: Black For Use With/Related Products: Cable, Wires Material Flammability Rating: UL94 HB Panel Cutout Dimensions: Circular - 0.742" (18.85mm) Panel Thickness: 0.063" (1.60mm) Material: Thermoplastic Elastomer (TPE) Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Grommet Diameter - Inside: 0.610" (15.49mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Essentra Components
Win Source Part Number: 1027019-HG-10
Color: Black
For Use With/Related Products: Cable, Wires
Material Flammability Rating: UL94 HB
Panel Cutout Dimensions: Circular - 0.742" (18.85mm)
Panel Thickness: 0.063" (1.60mm)
Material: Thermoplastic Elastomer (TPE)
Categories: Cables, Wires - Management
Status: Active
Bushing, Grommet Type: Grommet
Diameter - Inside: 0.610" (15.49mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 491-HG-10 1027019-HG-10
Product Name Cable Assembly Bushings, Grommets - HG-10
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details