Essentra Components Cable Assembly HCS3-01A4-RT

Description
CBL CLIP WIRE SADDLE NAT ADH Product overview: HCS3-01A4-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-HCS3-01A4-RT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CLIP WIRE SADDLE NAT ADH Product overview: HCS3-01A4-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-HCS3-01A4-RT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 490-HCS3-01A4-RT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-HCS3-01A4-RT
Cable Assembly 490-HCS3-01A4-RT
CBL CLIP WIRE SADDLE NAT ADH Product overview: HCS3-01A4-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-HCS3-01A4-RT can be used for catalog matching and distributor lookup.

CBL CLIP WIRE SADDLE NAT ADH Product overview: HCS3-01A4-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-HCS3-01A4-RT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Supports and Fasteners - HCS3-01A4-RT
775773-HCS3-01A4-RT
Cable Supports and Fasteners - HCS3-01A4-RT 775773-HCS3-01A4-RT
Manufacturer: Essentra Components Win Source Part Number: 775773-HCS3-01A4-RT Packaging: Bulk Type: Clip, Wire Saddle on Base Color: Natural Length: 1.220" (30.99mm) Material Flammability Rating: UL94 V-2 Mounting: Adhesive Height: 1.082" (27.48mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Hinged, Top Lock Retaining Bar Opening Size: 0.118" ~ 0.629" (3.00mm ~ 15.98mm) Adhesive: Rubber Based (RMS-24) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Essentra Components
Win Source Part Number: 775773-HCS3-01A4-RT
Packaging: Bulk
Type: Clip, Wire Saddle on Base
Color: Natural
Length: 1.220" (30.99mm)
Material Flammability Rating: UL94 V-2
Mounting: Adhesive
Height: 1.082" (27.48mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Hinged, Top Lock Retaining Bar
Opening Size: 0.118" ~ 0.629" (3.00mm ~ 15.98mm)
Adhesive: Rubber Based (RMS-24)
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 490-HCS3-01A4-RT 775773-HCS3-01A4-RT
Product Name Cable Assembly Cable Supports and Fasteners - HCS3-01A4-RT
Cable Length 0.1017 ft (0.3099 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details