Essentra Components Bushings, Grommets GRS2050031A

Description
"Circular - 0.500"" (12.70mm) Grommet, Sleeved 0.381"" (9.68mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Grommet, Sleeved 0.381"" (9.68mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6133-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6133-ND
Bushings, Grommets RPC6133-ND
"Circular - 0.500"" (12.70mm) Grommet, Sleeved 0.381"" (9.68mm) Black"

"Circular - 0.500"" (12.70mm) Grommet, Sleeved 0.381"" (9.68mm) Black"

Buy Now Datasheet
Grommet, Pvc, 12.7Mm, Black; Grommet Type Essentra Components - 66AJ3794 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 12.7Mm, Black; Grommet Type Essentra Components
66AJ3794
Grommet, Pvc, 12.7Mm, Black; Grommet Type Essentra Components 66AJ3794
GROMMET, PVC, 12.7MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:9.7mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12.7mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 12.7MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:9.7mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12.7mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6133-ND 66AJ3794
Product Name Bushings, Grommets Grommet, Pvc, 12.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details