Essentra Components Bushings, Grommets GRO175121A

Description
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4114-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4114-ND
Bushings, Grommets RPC4114-ND
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"

"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"

Buy Now Datasheet
Grommet, Pvc, 44.5Mm, Black; Grommet Type Essentra Components - 66AJ3790 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 44.5Mm, Black; Grommet Type Essentra Components
66AJ3790
Grommet, Pvc, 44.5Mm, Black; Grommet Type Essentra Components 66AJ3790
GROMMET, PVC, 44.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:38.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:44.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 44.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:38.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:44.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4114-ND 66AJ3790
Product Name Bushings, Grommets Grommet, Pvc, 44.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details