Essentra Components Bushings, Grommets GRO150061A

Description
"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4111-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4111-ND
Bushings, Grommets RPC4111-ND
"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"

"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"

Buy Now Datasheet
Grommet, Pvc, 37Mm, Black; Grommet Type Essentra Components - 66AJ3787 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 37Mm, Black; Grommet Type Essentra Components
66AJ3787
Grommet, Pvc, 37Mm, Black; Grommet Type Essentra Components 66AJ3787
GROMMET, PVC, 37MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:31.2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:37mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 37MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:31.2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:37mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4111-ND 66AJ3787
Product Name Bushings, Grommets Grommet, Pvc, 37Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details