Essentra Components Bushings, Grommets GRO125121A

Description
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4110-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4110-ND
Bushings, Grommets RPC4110-ND
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"

Buy Now Datasheet
Grommet, Pvc, 31.8Mm, Black; Grommet Type Essentra Components - 66AJ3786 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 31.8Mm, Black; Grommet Type Essentra Components
66AJ3786
Grommet, Pvc, 31.8Mm, Black; Grommet Type Essentra Components 66AJ3786
GROMMET, PVC, 31.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:25.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:31.8mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 31.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:25.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:31.8mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4110-ND 66AJ3786
Product Name Bushings, Grommets Grommet, Pvc, 31.8Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details