Essentra Components Bushings, Grommets GRO075061A

Description
"Circular - 0.750"" (19.05mm) Grommet 0.625"" (15.88mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.750"" (19.05mm) Grommet 0.625"" (15.88mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GRO075061A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GRO075061A-ND
Bushings, Grommets GRO075061A-ND
"Circular - 0.750"" (19.05mm) Grommet 0.625"" (15.88mm) Black"

"Circular - 0.750"" (19.05mm) Grommet 0.625"" (15.88mm) Black"

Buy Now Datasheet
Grommet, Pvc, 19Mm, Black; Grommet Type Essentra Components - 66AJ3776 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 19Mm, Black; Grommet Type Essentra Components
66AJ3776
Grommet, Pvc, 19Mm, Black; Grommet Type Essentra Components 66AJ3776
GROMMET, PVC, 19MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:19mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:GRO Series RoHS Compliant: Yes

GROMMET, PVC, 19MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:19mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:GRO Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GRO075061A-ND 66AJ3776
Product Name Bushings, Grommets Grommet, Pvc, 19Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details