Essentra Components Cable Assembly GRO031121A

Description
GROMMET 0.125" PVC BLACK Product overview: GRO031121A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-GRO031121A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GROMMET 0.125" PVC BLACK Product overview: GRO031121A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-GRO031121A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 491-GRO031121A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
491-GRO031121A
Cable Assembly 491-GRO031121A
GROMMET 0.125" PVC BLACK Product overview: GRO031121A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-GRO031121A can be used for catalog matching and distributor lookup.

GROMMET 0.125" PVC BLACK Product overview: GRO031121A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-GRO031121A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Bushings, Grommets - GRO031121A
770874-GRO031121A
Bushings, Grommets - GRO031121A 770874-GRO031121A
Manufacturer: Essentra Components Win Source Part Number: 770874-GRO031121A Series: GRO Color: Black Features: Weather Resistant For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Circular - 0.313" (7.95mm) Panel Thickness: 0.125" (3.18mm) Material: Poly-Vinyl Chloride (PVC) Categories: Cables, Wires - Management Bushing, Grommet Type: Grommet Diameter - Inside: 0.125" (3.18mm) Introduction Date: June 20, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Essentra Components
Win Source Part Number: 770874-GRO031121A
Series: GRO
Color: Black
Features: Weather Resistant
For Use With/Related Products: Cable, Wires
Panel Cutout Dimensions: Circular - 0.313" (7.95mm)
Panel Thickness: 0.125" (3.18mm)
Material: Poly-Vinyl Chloride (PVC)
Categories: Cables, Wires - Management
Bushing, Grommet Type: Grommet
Diameter - Inside: 0.125" (3.18mm)
Introduction Date: June 20, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 491-GRO031121A 770874-GRO031121A
Product Name Cable Assembly Bushings, Grommets - GRO031121A
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details