Essentra Components Bushings, Grommets GRO018061A

Description
"Circular - 0.188"" (4.78mm) Grommet 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.188"" (4.78mm) Grommet 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GRO018061A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GRO018061A-ND
Bushings, Grommets GRO018061A-ND
"Circular - 0.188"" (4.78mm) Grommet 0.125"" (3.18mm) Black"

"Circular - 0.188"" (4.78mm) Grommet 0.125"" (3.18mm) Black"

Buy Now Datasheet
Grommet, Pvc, 4.8Mm, Black; Grommet Type Essentra Components - 66AJ3753 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 4.8Mm, Black; Grommet Type Essentra Components
66AJ3753
Grommet, Pvc, 4.8Mm, Black; Grommet Type Essentra Components 66AJ3753
GROMMET, PVC, 4.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:4.8mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 4.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:4.8mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GRO018061A-ND 66AJ3753
Product Name Bushings, Grommets Grommet, Pvc, 4.8Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN - CHC-S22DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details