Essentra Components Bushings, Grommets GRE34077A

Description
Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6105-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6105-ND
Bushings, Grommets RPC6105-ND
Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black

Edging - 164.1' L (50.00m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommet, Pvc, Black; Grommet Type Essentra Components - 85AH8844 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, Black; Grommet Type Essentra Components
85AH8844
Grommet, Pvc, Black; Grommet Type Essentra Components 85AH8844
GROMMET, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:5.18mm; Grommet Colour:Black; Product Range:GRE Series RoHS Compliant: Yes

GROMMET, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:5.18mm; Grommet Colour:Black; Product Range:GRE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6105-ND 85AH8844
Product Name Bushings, Grommets Grommet, Pvc, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details