Essentra Components Grommet, Pvc, Black; Grommet Type Essentra Components GRE34074A

Description
GROMMET, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRE Series RoHS Compliant: Yes
Description
GROMMET, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, Black; Grommet Type Essentra Components - 85AH8841 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, Black; Grommet Type Essentra Components
85AH8841
Grommet, Pvc, Black; Grommet Type Essentra Components 85AH8841
GROMMET, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRE Series RoHS Compliant: Yes

GROMMET, PVC, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 85AH8841
Product Name Grommet, Pvc, Black; Grommet Type Essentra Components
Material Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (CHROME) - APD-KH170-CR - APD-KH170-CR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details