Essentra Components Bushings, Grommets GRD1125091PA

Description
"Circular - 1.260"" (32.00mm) Grommet 0.980"" (24.89mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.260"" (32.00mm) Grommet 0.980"" (24.89mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6090-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6090-ND
Bushings, Grommets RPC6090-ND
"Circular - 1.260"" (32.00mm) Grommet 0.980"" (24.89mm) Black"

"Circular - 1.260"" (32.00mm) Grommet 0.980"" (24.89mm) Black"

Buy Now Datasheet
Grommet, Pvc, 32Mm, Black; Grommet Type Essentra Components - 66AJ3746 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 32Mm, Black; Grommet Type Essentra Components
66AJ3746
Grommet, Pvc, 32Mm, Black; Grommet Type Essentra Components 66AJ3746
GROMMET, PVC, 32MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:25mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:32mm; Panel Thickness Max:2.4mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 32MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:25mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:32mm; Panel Thickness Max:2.4mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6090-ND 66AJ3746
Product Name Bushings, Grommets Grommet, Pvc, 32Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1901974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.0394 to 0.1575 inch (1 to 4 mm)
Material Plastic; Other; Polychloroprene
View Details