Essentra Components Bushings, Grommets GRD1100091PA

Description
"Circular - 1.000"" (25.40mm) Grommet 0.750"" (19.05mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Grommet 0.750"" (19.05mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6089-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6089-ND
Bushings, Grommets RPC6089-ND
"Circular - 1.000"" (25.40mm) Grommet 0.750"" (19.05mm) Black"

"Circular - 1.000"" (25.40mm) Grommet 0.750"" (19.05mm) Black"

Buy Now Datasheet
Grommet, Pvc, 25.5Mm, Black; Grommet Type Essentra Components - 66AJ3745 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 25.5Mm, Black; Grommet Type Essentra Components
66AJ3745
Grommet, Pvc, 25.5Mm, Black; Grommet Type Essentra Components 66AJ3745
GROMMET, PVC, 25.5MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:19mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:25.5mm; Panel Thickness Max:2.4mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 25.5MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:19mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:25.5mm; Panel Thickness Max:2.4mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6089-ND 66AJ3745
Product Name Bushings, Grommets Grommet, Pvc, 25.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommet - 730 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details