Essentra Components Bushings, Grommets GR6734715A

Description
"Circular - 0.748"" (19.00mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 0.748"" (19.00mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6077-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6077-ND
Bushings, Grommets RPC6077-ND
"Circular - 0.748"" (19.00mm) Grommet Gray"

"Circular - 0.748"" (19.00mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 19Mm, Grey; Grommet Type Essentra Components - 66AJ3884 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 19Mm, Grey; Grommet Type Essentra Components
66AJ3884
Grommet, Epdm Rubber, 19Mm, Grey; Grommet Type Essentra Components 66AJ3884
GROMMET, EPDM RUBBER, 19MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:7mm; Cable Diameter Max:10mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:19mm; Grommet Colour:Grey RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 19MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:7mm; Cable Diameter Max:10mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:19mm; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6077-ND 66AJ3884
Product Name Bushings, Grommets Grommet, Epdm Rubber, 19Mm, Grey; Grommet Type Essentra Components
Outside Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH66-WT - APD-KH66-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details