Essentra Components Bushings, Grommets GR3409A

Description
"Circular - 1.750"" (44.45mm) Grommet 1.625"" (41.28mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.750"" (44.45mm) Grommet 1.625"" (41.28mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4091-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4091-ND
Bushings, Grommets RPC4091-ND
"Circular - 1.750"" (44.45mm) Grommet 1.625"" (41.28mm) Black"

"Circular - 1.750"" (44.45mm) Grommet 1.625"" (41.28mm) Black"

Buy Now Datasheet
Grommet, Sbr, 41.3Mm-53.3Mm, Black; Grommet Type Essentra Components - 66AJ3876 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 41.3Mm-53.3Mm, Black; Grommet Type Essentra Components
66AJ3876
Grommet, Sbr, 41.3Mm-53.3Mm, Black; Grommet Type Essentra Components 66AJ3876
GROMMET, SBR, 41.3MM-53.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:41.3mm; Cable Diameter Max:53.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:44.5mm; Panel Thickness Max:1.9mm RoHS Compliant: Yes

GROMMET, SBR, 41.3MM-53.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:41.3mm; Cable Diameter Max:53.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:44.5mm; Panel Thickness Max:1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4091-ND 66AJ3876
Product Name Bushings, Grommets Grommet, Sbr, 41.3Mm-53.3Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.75 inch (44.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details