Essentra Components Bushings, Grommets GR3400A

Description
"Circular - 0.406"" (10.31mm) Grommet 0.266"" (6.76mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.406"" (10.31mm) Grommet 0.266"" (6.76mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4086-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4086-ND
Bushings, Grommets RPC4086-ND
"Circular - 0.406"" (10.31mm) Grommet 0.266"" (6.76mm) Black"

"Circular - 0.406"" (10.31mm) Grommet 0.266"" (6.76mm) Black"

Buy Now Datasheet
Grommet, Sbr, 6.8Mm-15.9Mm, Black; Grommet Type Essentra Components - 66AJ3872 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 6.8Mm-15.9Mm, Black; Grommet Type Essentra Components
66AJ3872
Grommet, Sbr, 6.8Mm-15.9Mm, Black; Grommet Type Essentra Components 66AJ3872
GROMMET, SBR, 6.8MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:6.8mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:10.3mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

GROMMET, SBR, 6.8MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:6.8mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:10.3mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4086-ND 66AJ3872
Product Name Bushings, Grommets Grommet, Sbr, 6.8Mm-15.9Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4055 inch (10.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details