Essentra Components Bushings, Grommets GR3390A

Description
"Circular - 1.000"" (25.40mm) Grommet 0.875"" (22.22mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Grommet 0.875"" (22.22mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4085-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4085-ND
Bushings, Grommets RPC4085-ND
"Circular - 1.000"" (25.40mm) Grommet 0.875"" (22.22mm) Black"

"Circular - 1.000"" (25.40mm) Grommet 0.875"" (22.22mm) Black"

Buy Now Datasheet
Grommet, Sbr, 22.2Mm-31.8Mm, Black; Grommet Type Essentra Components - 66AJ3871 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 22.2Mm-31.8Mm, Black; Grommet Type Essentra Components
66AJ3871
Grommet, Sbr, 22.2Mm-31.8Mm, Black; Grommet Type Essentra Components 66AJ3871
GROMMET, SBR, 22.2MM-31.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:22.2mm; Cable Diameter Max:31.8mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:25.4mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

GROMMET, SBR, 22.2MM-31.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:22.2mm; Cable Diameter Max:31.8mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:25.4mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4085-ND 66AJ3871
Product Name Bushings, Grommets Grommet, Sbr, 22.2Mm-31.8Mm, Black; Grommet Type Essentra Components
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC - CHC-S18GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details