Essentra Components Bushings, Grommets GR3334A

Description
"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4083-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4083-ND
Bushings, Grommets RPC4083-ND
"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"

"Circular - 2.000"" (50.80mm) Grommet 1.750"" (44.45mm) Black"

Buy Now Datasheet
Grommet, Sbr, 44.5Mm-63.5Mm, Black; Grommet Type Essentra Components - 66AJ3867 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 44.5Mm-63.5Mm, Black; Grommet Type Essentra Components
66AJ3867
Grommet, Sbr, 44.5Mm-63.5Mm, Black; Grommet Type Essentra Components 66AJ3867
GROMMET, SBR, 44.5MM-63.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:44.5mm; Cable Diameter Max:63.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:50.8mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

GROMMET, SBR, 44.5MM-63.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:44.5mm; Cable Diameter Max:63.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:50.8mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4083-ND 66AJ3867
Product Name Bushings, Grommets Grommet, Sbr, 44.5Mm-63.5Mm, Black; Grommet Type Essentra Components
Outside Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 5-43/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details