Essentra Components Bushings, Grommets GR3318A

Description
"Circular - 2.500"" (63.50mm) Grommet 2.000"" (50.80mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.500"" (63.50mm) Grommet 2.000"" (50.80mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4082-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4082-ND
Bushings, Grommets RPC4082-ND
"Circular - 2.500"" (63.50mm) Grommet 2.000"" (50.80mm) Black"

"Circular - 2.500"" (63.50mm) Grommet 2.000"" (50.80mm) Black"

Buy Now Datasheet
Grommet, Sbr, 50.8Mm-76.2Mm, Black; Grommet Type Essentra Components - 66AJ3866 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 50.8Mm-76.2Mm, Black; Grommet Type Essentra Components
66AJ3866
Grommet, Sbr, 50.8Mm-76.2Mm, Black; Grommet Type Essentra Components 66AJ3866
GROMMET, SBR, 50.8MM-76.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:50.8mm; Cable Diameter Max:76.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:63.5mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

GROMMET, SBR, 50.8MM-76.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:50.8mm; Cable Diameter Max:76.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:63.5mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4082-ND 66AJ3866
Product Name Bushings, Grommets Grommet, Sbr, 50.8Mm-76.2Mm, Black; Grommet Type Essentra Components
Outside Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH170-IV - APD-KH170-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details