Essentra Components Bushings, Grommets GR3295A

Description
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4079-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4079-ND
Bushings, Grommets RPC4079-ND
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"

"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"

Buy Now Datasheet
Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components - 66AJ3864 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components
66AJ3864
Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components 66AJ3864
GROMMET, SBR, 38.1MM-54MM, BLACK; Grommet Type:Open; Cable Diameter Min:38.1mm; Cable Diameter Max:54mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:44.5mm; Panel Thickness Max:9.5mm; Grommet Colour:BlackRoHS Compliant: Yes

GROMMET, SBR, 38.1MM-54MM, BLACK; Grommet Type:Open; Cable Diameter Min:38.1mm; Cable Diameter Max:54mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:44.5mm; Panel Thickness Max:9.5mm; Grommet Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4079-ND 66AJ3864
Product Name Bushings, Grommets Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.75 inch (44.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Screw Grommets - 36-770-ND - DigiKey
Keystone Electronics Corp.
View Details