Essentra Components Bushings, Grommets GR3262A

Description
"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4077-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4077-ND
Bushings, Grommets RPC4077-ND
"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"

"Circular - 1.500"" (38.10mm) Grommet 1.250"" (31.75mm) Black"

Buy Now Datasheet
Grommet, Sbr, 31.8Mm-50.8Mm, Black; Grommet Type Essentra Components - 66AJ3861 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 31.8Mm-50.8Mm, Black; Grommet Type Essentra Components
66AJ3861
Grommet, Sbr, 31.8Mm-50.8Mm, Black; Grommet Type Essentra Components 66AJ3861
GROMMET, SBR, 31.8MM-50.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:31.8mm; Cable Diameter Max:50.8mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:38.1mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

GROMMET, SBR, 31.8MM-50.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:31.8mm; Cable Diameter Max:50.8mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:38.1mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4077-ND 66AJ3861
Product Name Bushings, Grommets Grommet, Sbr, 31.8Mm-50.8Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 5-43/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details