Essentra Components Bushings, Grommets GR3239A

Description
"Circular - 2.000"" (50.80mm) Grommet 1.625"" (41.28mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.000"" (50.80mm) Grommet 1.625"" (41.28mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4074-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4074-ND
Bushings, Grommets RPC4074-ND
"Circular - 2.000"" (50.80mm) Grommet 1.625"" (41.28mm) Black"

"Circular - 2.000"" (50.80mm) Grommet 1.625"" (41.28mm) Black"

Buy Now Datasheet
Grommet, Sbr, 41.3Mm-57.2Mm, Black; Grommet Type Essentra Components - 66AJ3858 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 41.3Mm-57.2Mm, Black; Grommet Type Essentra Components
66AJ3858
Grommet, Sbr, 41.3Mm-57.2Mm, Black; Grommet Type Essentra Components 66AJ3858
GROMMET, SBR, 41.3MM-57.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:41.3mm; Cable Diameter Max:57.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:50.8mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

GROMMET, SBR, 41.3MM-57.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:41.3mm; Cable Diameter Max:57.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:50.8mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4074-ND 66AJ3858
Product Name Bushings, Grommets Grommet, Sbr, 41.3Mm-57.2Mm, Black; Grommet Type Essentra Components
Outside Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/BE - V60/BE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details