Essentra Components Bushings, Grommets GR3183A

Description
"Circular - 0.625"" (15.88mm) Grommet 0.406"" (10.31mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.625"" (15.88mm) Grommet 0.406"" (10.31mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4070-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4070-ND
Bushings, Grommets RPC4070-ND
"Circular - 0.625"" (15.88mm) Grommet 0.406"" (10.31mm) Black"

"Circular - 0.625"" (15.88mm) Grommet 0.406"" (10.31mm) Black"

Buy Now Datasheet
Grommet, Sbr, 10.3Mm-20.6Mm, Black; Grommet Type Essentra Components - 66AJ3854 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 10.3Mm-20.6Mm, Black; Grommet Type Essentra Components
66AJ3854
Grommet, Sbr, 10.3Mm-20.6Mm, Black; Grommet Type Essentra Components 66AJ3854
GROMMET, SBR, 10.3MM-20.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:10.3mm; Cable Diameter Max:20.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:15.9mm; Panel Thickness Max:9.5mm RoHS Compliant: Yes

GROMMET, SBR, 10.3MM-20.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:10.3mm; Cable Diameter Max:20.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:15.9mm; Panel Thickness Max:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4070-ND 66AJ3854
Product Name Bushings, Grommets Grommet, Sbr, 10.3Mm-20.6Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (CHROME) - APD-KH170-CR - APD-KH170-CR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details