Essentra Components Bushings, Grommets GR3163A

Description
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4065-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4065-ND
Bushings, Grommets RPC4065-ND
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"

"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"

Buy Now Datasheet
Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components - 66AJ3849 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components
66AJ3849
Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components 66AJ3849
GROMMET, SBR, 38.1MM-54MM, BLACK; Grommet Type:Open; Cable Diameter Min:38.1mm; Cable Diameter Max:54mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:44.5mm; Panel Thickness Max:3.2mm; Grommet Colour:BlackRoHS Compliant: Yes

GROMMET, SBR, 38.1MM-54MM, BLACK; Grommet Type:Open; Cable Diameter Min:38.1mm; Cable Diameter Max:54mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:44.5mm; Panel Thickness Max:3.2mm; Grommet Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4065-ND 66AJ3849
Product Name Bushings, Grommets Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.75 inch (44.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S22DB - CHC-S22DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details