Essentra Components Bushings, Grommets GR3145A

Description
"Circular - 2.500"" (63.50mm) Grommet 2.125"" (53.98mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.500"" (63.50mm) Grommet 2.125"" (53.98mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4056-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4056-ND
Bushings, Grommets RPC4056-ND
"Circular - 2.500"" (63.50mm) Grommet 2.125"" (53.98mm) Black"

"Circular - 2.500"" (63.50mm) Grommet 2.125"" (53.98mm) Black"

Buy Now Datasheet
Grommet, Sbr, 54Mm-73Mm, Black; Grommet Type Essentra Components - 66AJ3842 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 54Mm-73Mm, Black; Grommet Type Essentra Components
66AJ3842
Grommet, Sbr, 54Mm-73Mm, Black; Grommet Type Essentra Components 66AJ3842
GROMMET, SBR, 54MM-73MM, BLACK; Grommet Type:Open; Cable Diameter Min:54mm; Cable Diameter Max:73mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:63.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, SBR, 54MM-73MM, BLACK; Grommet Type:Open; Cable Diameter Min:54mm; Cable Diameter Max:73mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:63.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4056-ND 66AJ3842
Product Name Bushings, Grommets Grommet, Sbr, 54Mm-73Mm, Black; Grommet Type Essentra Components
Outside Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V2000/BE - V2000/BE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details