Essentra Components Bushings, Grommets GR3136A

Description
"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4051-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4051-ND
Bushings, Grommets RPC4051-ND
"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"

"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"

Buy Now Datasheet
Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components - 66AJ3837 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components
66AJ3837
Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components 66AJ3837
GROMMET, SBR, 17.5MM-33.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:17.5mm; Cable Diameter Max:33.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:25.4mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

GROMMET, SBR, 17.5MM-33.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:17.5mm; Cable Diameter Max:33.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:25.4mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4051-ND 66AJ3837
Product Name Bushings, Grommets Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN - CHC-S22DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details