Essentra Components Bushings, Grommets GR3135A

Description
"Circular - 0.875"" (22.22mm) Grommet 0.625"" (15.88mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.875"" (22.22mm) Grommet 0.625"" (15.88mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4050-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4050-ND
Bushings, Grommets RPC4050-ND
"Circular - 0.875"" (22.22mm) Grommet 0.625"" (15.88mm) Black"

"Circular - 0.875"" (22.22mm) Grommet 0.625"" (15.88mm) Black"

Buy Now Datasheet
Grommet, Sbr, 15.9Mm-28.6Mm, Black; Grommet Type Essentra Components - 66AJ3836 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 15.9Mm-28.6Mm, Black; Grommet Type Essentra Components
66AJ3836
Grommet, Sbr, 15.9Mm-28.6Mm, Black; Grommet Type Essentra Components 66AJ3836
GROMMET, SBR, 15.9MM-28.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:15.9mm; Cable Diameter Max:28.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:22.2mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

GROMMET, SBR, 15.9MM-28.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:15.9mm; Cable Diameter Max:28.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:22.2mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4050-ND 66AJ3836
Product Name Bushings, Grommets Grommet, Sbr, 15.9Mm-28.6Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8740 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details