Essentra Components Bushings, Grommets GR3132A

Description
"Circular - 0.813"" (20.65mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.813"" (20.65mm) Grommet 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4048-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4048-ND
Bushings, Grommets RPC4048-ND
"Circular - 0.813"" (20.65mm) Grommet 0.500"" (12.70mm) Black"

"Circular - 0.813"" (20.65mm) Grommet 0.500"" (12.70mm) Black"

Buy Now Datasheet
Grommet, Sbr, 12.7Mm-27Mm, Black; Grommet Type Essentra Components - 66AJ3834 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 12.7Mm-27Mm, Black; Grommet Type Essentra Components
66AJ3834
Grommet, Sbr, 12.7Mm-27Mm, Black; Grommet Type Essentra Components 66AJ3834
GROMMET, SBR, 12.7MM-27MM, BLACK; Grommet Type:Open; Cable Diameter Min:12.7mm; Cable Diameter Max:27mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:20.6mm; Panel Thickness Max:4.8mm; Grommet Colour:BlackRoHS Compliant: Yes

GROMMET, SBR, 12.7MM-27MM, BLACK; Grommet Type:Open; Cable Diameter Min:12.7mm; Cable Diameter Max:27mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:20.6mm; Panel Thickness Max:4.8mm; Grommet Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4048-ND 66AJ3834
Product Name Bushings, Grommets Grommet, Sbr, 12.7Mm-27Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8110 inch (20.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SATIN NICKEL CABLE GROMMET - CHC-18/NI - CHC-18/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details