Essentra Components Bushings, Grommets GR3110A

Description
"Circular - 0.625"" (15.88mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.625"" (15.88mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4036-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4036-ND
Bushings, Grommets RPC4036-ND
"Circular - 0.625"" (15.88mm) Grommet 0.375"" (9.52mm) Black"

"Circular - 0.625"" (15.88mm) Grommet 0.375"" (9.52mm) Black"

Buy Now Datasheet
Grommet, Sbr, 9.5Mm-22.2Mm, Black; Grommet Type Essentra Components - 31AJ8710 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 9.5Mm-22.2Mm, Black; Grommet Type Essentra Components
31AJ8710
Grommet, Sbr, 9.5Mm-22.2Mm, Black; Grommet Type Essentra Components 31AJ8710
GROMMET, SBR, 9.5MM-22.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:9.5mm; Cable Diameter Max:22.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:15.9mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

GROMMET, SBR, 9.5MM-22.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:9.5mm; Cable Diameter Max:22.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:15.9mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4036-ND 31AJ8710
Product Name Bushings, Grommets Grommet, Sbr, 9.5Mm-22.2Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60BL - LS60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details