Essentra Components Bushings, Grommets GR3091A

Description
"Circular - 0.500"" (12.70mm) Grommet 0.250"" (6.35mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Grommet 0.250"" (6.35mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2281-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2281-ND
Bushings, Grommets RPC2281-ND
"Circular - 0.500"" (12.70mm) Grommet 0.250"" (6.35mm) Black"

"Circular - 0.500"" (12.70mm) Grommet 0.250"" (6.35mm) Black"

Buy Now Datasheet
Grommet, Sbr, 6.4Mm-15.9Mm, Black; Grommet Type Essentra Components - 66AJ3818 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 6.4Mm-15.9Mm, Black; Grommet Type Essentra Components
66AJ3818
Grommet, Sbr, 6.4Mm-15.9Mm, Black; Grommet Type Essentra Components 66AJ3818
GROMMET, SBR, 6.4MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:6.4mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:12.7mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

GROMMET, SBR, 6.4MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:6.4mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:12.7mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2281-ND 66AJ3818
Product Name Bushings, Grommets Grommet, Sbr, 6.4Mm-15.9Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details