Essentra Components Bushings, Grommets GR3080A

Description
"Circular - 0.875"" (22.22mm) Grommet 0.625"" (15.88mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.875"" (22.22mm) Grommet 0.625"" (15.88mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4031-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4031-ND
Bushings, Grommets RPC4031-ND
"Circular - 0.875"" (22.22mm) Grommet 0.625"" (15.88mm) Black"

"Circular - 0.875"" (22.22mm) Grommet 0.625"" (15.88mm) Black"

Buy Now Datasheet
Grommet, Sbr, 15.9Mm-28.6Mm, Black; Grommet Type Essentra Components - 66AJ3815 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 15.9Mm-28.6Mm, Black; Grommet Type Essentra Components
66AJ3815
Grommet, Sbr, 15.9Mm-28.6Mm, Black; Grommet Type Essentra Components 66AJ3815
GROMMET, SBR, 15.9MM-28.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:15.9mm; Cable Diameter Max:28.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:22.2mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

GROMMET, SBR, 15.9MM-28.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:15.9mm; Cable Diameter Max:28.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:22.2mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4031-ND 66AJ3815
Product Name Bushings, Grommets Grommet, Sbr, 15.9Mm-28.6Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8740 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/CM - S51/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details