Essentra Components Bushings, Grommets GR3002A

Description
"Circular - 0.438"" (11.13mm) Grommet 0.250"" (6.35mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.438"" (11.13mm) Grommet 0.250"" (6.35mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GR3002A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GR3002A-ND
Bushings, Grommets GR3002A-ND
"Circular - 0.438"" (11.13mm) Grommet 0.250"" (6.35mm) Black"

"Circular - 0.438"" (11.13mm) Grommet 0.250"" (6.35mm) Black"

Buy Now Datasheet
Grommet, Sbr, 6.4Mm-15.9Mm, Black; Grommet Type Essentra Components - 66AJ3797 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 6.4Mm-15.9Mm, Black; Grommet Type Essentra Components
66AJ3797
Grommet, Sbr, 6.4Mm-15.9Mm, Black; Grommet Type Essentra Components 66AJ3797
GROMMET, SBR, 6.4MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:6.4mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:11.1mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

GROMMET, SBR, 6.4MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:6.4mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:11.1mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GR3002A-ND 66AJ3797
Product Name Bushings, Grommets Grommet, Sbr, 6.4Mm-15.9Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET SATIN - AN-LH015-HL - AN-LH015-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Bushings, Grommets - 36-8495-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details