Essentra Components Bushings, Grommets GR3001A

Description
"Circular - 0.250"" (6.35mm) Grommet 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.250"" (6.35mm) Grommet 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2280-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2280-ND
Bushings, Grommets RPC2280-ND
"Circular - 0.250"" (6.35mm) Grommet 0.125"" (3.18mm) Black"

"Circular - 0.250"" (6.35mm) Grommet 0.125"" (3.18mm) Black"

Buy Now Datasheet
Grommet, Sbr, 3.2Mm, Black; Grommet Type Essentra Components - 66AJ3796 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 3.2Mm, Black; Grommet Type Essentra Components
66AJ3796
Grommet, Sbr, 3.2Mm, Black; Grommet Type Essentra Components 66AJ3796
GROMMET, SBR, 3.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:3.2mm; Cable Diameter Max:-; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:6.4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, SBR, 3.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:3.2mm; Cable Diameter Max:-; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:6.4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2280-ND 66AJ3796
Product Name Bushings, Grommets Grommet, Sbr, 3.2Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S22DB - CHC-S22DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details