Essentra Components Grommet, Nylon 6.6, 9.6Mm, Green; Grommet Type Essentra Components GFA-N6C

Description
GROMMET, NYLON 6.6, 9.6MM, GREEN; Grommet Type:Flip; Cable Diameter Min:9.6mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:4.1mm; Grommet Colour:Green RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 9.6MM, GREEN; Grommet Type:Flip; Cable Diameter Min:9.6mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:4.1mm; Grommet Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 9.6Mm, Green; Grommet Type Essentra Components - 66AJ3740 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 9.6Mm, Green; Grommet Type Essentra Components
66AJ3740
Grommet, Nylon 6.6, 9.6Mm, Green; Grommet Type Essentra Components 66AJ3740
GROMMET, NYLON 6.6, 9.6MM, GREEN; Grommet Type:Flip; Cable Diameter Min:9.6mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:4.1mm; Grommet Colour:Green RoHS Compliant: Yes

GROMMET, NYLON 6.6, 9.6MM, GREEN; Grommet Type:Flip; Cable Diameter Min:9.6mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:4.1mm; Grommet Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ3740
Product Name Grommet, Nylon 6.6, 9.6Mm, Green; Grommet Type Essentra Components
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details