Essentra Components Bushings, Grommets GFA-N6B

Description
"Circular - 0.500"" (12.70mm) Grommet, Flip 0.376"" (9.55mm) Green"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Grommet, Flip 0.376"" (9.55mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GFA-N6B-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GFA-N6B-ND
Bushings, Grommets GFA-N6B-ND
"Circular - 0.500"" (12.70mm) Grommet, Flip 0.376"" (9.55mm) Green"

"Circular - 0.500"" (12.70mm) Grommet, Flip 0.376"" (9.55mm) Green"

Buy Now Datasheet
Grommet, Nylon 6.6, 9.6Mm, Green; Grommet Type Essentra Components - 66AJ3739 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 9.6Mm, Green; Grommet Type Essentra Components
66AJ3739
Grommet, Nylon 6.6, 9.6Mm, Green; Grommet Type Essentra Components 66AJ3739
GROMMET, NYLON 6.6, 9.6MM, GREEN; Grommet Type:Flip; Cable Diameter Min:9.6mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:2.3mm; Grommet Colour:Green RoHS Compliant: Yes

GROMMET, NYLON 6.6, 9.6MM, GREEN; Grommet Type:Flip; Cable Diameter Min:9.6mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:2.3mm; Grommet Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GFA-N6B-ND 66AJ3739
Product Name Bushings, Grommets Grommet, Nylon 6.6, 9.6Mm, Green; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details