Essentra Components Bushings, Grommets GFA-N10A

Description
"Circular - 0.781"" (19.84mm) Grommet, Flip 0.605"" (15.37mm) Green"
Request a Quote Datasheet
Description
"Circular - 0.781"" (19.84mm) Grommet, Flip 0.605"" (15.37mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP865-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP865-ND
Bushings, Grommets RP865-ND
"Circular - 0.781"" (19.84mm) Grommet, Flip 0.605"" (15.37mm) Green"

"Circular - 0.781"" (19.84mm) Grommet, Flip 0.605"" (15.37mm) Green"

Buy Now Datasheet
Grommet, Nylon 6.6, 15.4Mm, Green; Grommet Type Essentra Components - 66AJ3729 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 15.4Mm, Green; Grommet Type Essentra Components
66AJ3729
Grommet, Nylon 6.6, 15.4Mm, Green; Grommet Type Essentra Components 66AJ3729
GROMMET, NYLON 6.6, 15.4MM, GREEN; Grommet Type:Flip; Cable Diameter Min:15.4mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19.8mm; Panel Thickness Max:0.8mm; Grommet Colour:Green RoHS Compliant: Yes

GROMMET, NYLON 6.6, 15.4MM, GREEN; Grommet Type:Flip; Cable Diameter Min:15.4mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19.8mm; Panel Thickness Max:0.8mm; Grommet Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RP865-ND 66AJ3729
Product Name Bushings, Grommets Grommet, Nylon 6.6, 15.4Mm, Green; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-28 - MPG-28 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.8125 inch (20.64 mm)
Overall Thickness 0.5000 inch (12.7 mm)
View Details